Vishay Intertechnology, Inc. Electronic Wholesale - TNPW06039K09BHEA TNPW06039K09BHEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1271539-TNPW06039K09 BHEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 9.09 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1271539-TNPW06039K09 BHEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 9.09 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - TNPW06039K09BHEA
1271539-TNPW06039K09BHEA
Electronic Wholesale - TNPW06039K09BHEA 1271539-TNPW06039K09BHEA
Manufacturer: Vishay Dale Win Source Part Number: 1271539-TNPW06039K09 BHEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 9.09 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 1271539-TNPW06039K09BHEA
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 9.09 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now
0.21W Resistor - 52-TNPW06039K09BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.21W Resistor
52-TNPW06039K09BHEA
0.21W Resistor 52-TNPW06039K09BHEA
RES 9.09K OHM 0.1% 0.21W 0603 Product overview: TNPW06039K09BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K09BHEA can be used for catalog matching and distributor lookup.

RES 9.09K OHM 0.1% 0.21W 0603 Product overview: TNPW06039K09BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K09BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06039K09BHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06039K09BHEA-ND
Chip Resistor - Surface Mount TNPW06039K09BHEA-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06039K09BHEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06039K09BHEA
Chip Resistor - Surface Mount TNPW06039K09BHEA
RES 9.09K OHM 0.1% 1/10W 0603

RES 9.09K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1271539-TNPW06039K09BHEA 52-TNPW06039K09BHEA TNPW06039K09BHEA-ND TNPW06039K09BHEA
Product Name Electronic Wholesale - TNPW06039K09BHEA 0.21W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 9090 ohms 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.2100 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers