Vishay Precision Group RES 9.09K OHM 1/10W 0.1% 0603 TNPW06039K09BETA

Description
RES 9.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/10W 0.1% 0603 - TNPW06039K09BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/10W 0.1% 0603
TNPW06039K09BETA
RES 9.09K OHM 1/10W 0.1% 0603 TNPW06039K09BETA
RES 9.09Kohm 1/10W 0.1% 0603

RES 9.09Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06039K09BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06039K09BETA-ND
Chip Resistor - Surface Mount TNPW06039K09BETA-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 9.09 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 61H7937 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 9.09 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
61H7937
Tnpw, 0603, 9.09 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 61H7937
TNPW, 0603, 9.09 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0603, 9.09 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06039K09BETA TNPW06039K09BETA-ND 61H7937
Product Name RES 9.09K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 9.09 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers