Vishay Precision Group Chip Resistor - Surface Mount TNPW060397R6DHEA

Description
TNPW0603 97R6 0.5% T-2 ET1 E3
Request a Quote Datasheet
Description
TNPW0603 97R6 0.5% T-2 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060397R6DHEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060397R6DHEATR-ND
Chip Resistor - Surface Mount 541-TNPW060397R6DHEATR-ND
TNPW0603 97R6 0.5% T-2 ET1 E3

TNPW0603 97R6 0.5% T-2 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 97.6 Ohm, 100Mw, 0.5%; No. Of Pins Vishay - 05R5023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 97.6 Ohm, 100Mw, 0.5%; No. Of Pins Vishay
05R5023
Resistor, Thin Film, 97.6 Ohm, 100Mw, 0.5%; No. Of Pins Vishay 05R5023
RESISTOR, THIN FILM, 97.6 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 97.6 OHM, 100mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW060397R6DHEATR-ND 05R5023
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 97.6 Ohm, 100Mw, 0.5%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details