Vishay Intertechnology, Inc. RES 97.6K OHM 1/10W 0.1% 0603 TNPW060397K6BETA

Description
RES 97.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 97.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 0.1% 0603 - TNPW060397K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 0.1% 0603
TNPW060397K6BETA
RES 97.6K OHM 1/10W 0.1% 0603 TNPW060397K6BETA
RES 97.6Kohm 1/10W 0.1% 0603

RES 97.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060397K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060397K6BETA-ND
Chip Resistor - Surface Mount TNPW060397K6BETA-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 97.6 Kohm, 0.1%, 25 Ppm Vishay - 61H7521 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 97.6 Kohm, 0.1%, 25 Ppm Vishay
61H7521
Tnpw, 0603, 97.6 Kohm, 0.1%, 25 Ppm Vishay 61H7521
TNPW, 0603, 97.6 kOhm, 0.1%, 25 ppm

TNPW, 0603, 97.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060397K6BETA TNPW060397K6BETA-ND 61H7521
Product Name RES 97.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 97.6 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details