Vishay Intertechnology, Inc. RES 95.3K OHM 1/10W 0.1% 0603 TNPW060395K3BETA

Description
RES 95.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 95.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/10W 0.1% 0603 - TNPW060395K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/10W 0.1% 0603
TNPW060395K3BETA
RES 95.3K OHM 1/10W 0.1% 0603 TNPW060395K3BETA
RES 95.3Kohm 1/10W 0.1% 0603

RES 95.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060395K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060395K3BETA-ND
Chip Resistor - Surface Mount TNPW060395K3BETA-ND
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 95.3 Kohm, 0.1%, 25 Ppm Vishay - 42H5296 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 95.3 Kohm, 0.1%, 25 Ppm Vishay
42H5296
Tnpw, 0603, 95.3 Kohm, 0.1%, 25 Ppm Vishay 42H5296
TNPW, 0603, 95.3 kOhm, 0.1%, 25 ppm

TNPW, 0603, 95.3 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060395K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060395K3BETA
Chip Resistor - Surface Mount TNPW060395K3BETA
RES 95.3K OHM 0.1% 1/10W 0603

RES 95.3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW060395K3BETA TNPW060395K3BETA-ND 42H5296 TNPW060395K3BETA
Product Name RES 95.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 95.3 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details