The Vishay TNPW0603 e3 thin film resistor has a resistance value of 95.3 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and can operate within a temperature range of -55 °C to 155 °C. This resistor features a high stability and low temperature coefficient of ±15 ppm/K, making it suitable for precision applications. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial uses. The resistor is also sulfur resistant and compliant with RoHS standards. Its small 0603 package size (1.55 mm x 0.85 mm) allows for compact circuit designs. This product is ideal for applications in test and measuring equipment, medical devices, and automotive systems.
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
95.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 95.3Kohm 1/10W 0.1% 0603
RES 95.3K OHM 0.1% 0.21W 0603
RES 95.3K OHM 0.1% 1/10W 0603
RESISTOR, THIN FILM, 95.3KOHM, 100mW 0.1%, FULL REEL; Resistance:95.3kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-TNPW060395K3BEEACT-ND | TNPW060395K3BEEA | TNPW060395K3BEEA | TNPW060395K3BEEA | 05R4088 |
| Product Name | Chip Resistor - Surface Mount | RES 95.3K OHM 1/10W 0.1% 0603 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thin Film, 95.3Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |