Vishay Intertechnology, Inc. RES 953 OHM 1/10W 0.1% 0603 TNPW0603953RBETA

Description
RES 953ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 953ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/10W 0.1% 0603 - TNPW0603953RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/10W 0.1% 0603
TNPW0603953RBETA
RES 953 OHM 1/10W 0.1% 0603 TNPW0603953RBETA
RES 953ohm 1/10W 0.1% 0603

RES 953ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603953RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603953RBETA-ND
Chip Resistor - Surface Mount TNPW0603953RBETA-ND
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 953 Ohm, 0.1%, 25 Ppm Vishay - 65C6570 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 953 Ohm, 0.1%, 25 Ppm Vishay
65C6570
Tnpw, 0603, 953 Ohm, 0.1%, 25 Ppm Vishay 65C6570
TNPW, 0603, 953 Ohm, 0.1%, 25 ppm

TNPW, 0603, 953 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603953RBETA TNPW0603953RBETA-ND 65C6570
Product Name RES 953 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 953 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers