Vishay Precision Group Chip Resistor - Surface Mount TNPW0603942RBEEA

Description
942 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
942 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603942RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603942RBEEA-ND
Chip Resistor - Surface Mount TNPW0603942RBEEA-ND
942 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

942 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603942RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603942RBEEA
Chip Resistor - Surface Mount TNPW0603942RBEEA
RES 942 OHM 0.1% 1/8W 0603

RES 942 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 942R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 942R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4086
Res, Thin Film, 942R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4086
RES, THIN FILM, 942R, 0.1%, 0.063W, 0603, REEL; Resistance:942ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 942R, 0.1%, 0.063W, 0603, REEL; Resistance:942ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603942RBEEA-ND TNPW0603942RBEEA 05R4086
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 942R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 942 ohms 942 ohms 942 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details