Vishay Intertechnology, Inc. RES 931 OHM 1/10W 0.1% 0603 TNPW0603931RBEEA

Description
RES 931ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 931ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/10W 0.1% 0603 - TNPW0603931RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/10W 0.1% 0603
TNPW0603931RBEEA
RES 931 OHM 1/10W 0.1% 0603 TNPW0603931RBEEA
RES 931ohm 1/10W 0.1% 0603

RES 931ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4556-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4556-6-ND
Chip Resistor - Surface Mount 541-4556-6-ND
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4556-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4556-1-ND
Chip Resistor - Surface Mount 541-4556-1-ND
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4556-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4556-2-ND
Chip Resistor - Surface Mount 541-4556-2-ND
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603931RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603931RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603931RBEEA
RES 931 OHM 0.1% 0.21W 0603

RES 931 OHM 0.1% 0.21W 0603

Supplier's Site
Tnpw0603 931R 0.1% T-9 Et1 E3 Vishay - 13P0148 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 931R 0.1% T-9 Et1 E3 Vishay
13P0148
Tnpw0603 931R 0.1% T-9 Et1 E3 Vishay 13P0148
TNPW0603 931R 0.1% T-9 ET1 e3

TNPW0603 931R 0.1% T-9 ET1 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603931RBEEA 541-4556-6-ND TNPW0603931RBEEA 13P0148
Product Name RES 931 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Tnpw0603 931R 0.1% T-9 Et1 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers