Vishay Precision Group Chip Resistor - Surface Mount TNPW0603920RBEEA

Description
920 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
920 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603920RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603920RBEEA-ND
Chip Resistor - Surface Mount TNPW0603920RBEEA-ND
920 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

920 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603920RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603920RBEEA
Chip Resistor - Surface Mount TNPW0603920RBEEA
RES 920 OHM 0.1% 1/8W 0603

RES 920 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 920R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 920R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4079
Res, Thin Film, 920R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4079
RES, THIN FILM, 920R, 0.1%, 0.063W, 0603, REEL; Resistance:920ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 920R, 0.1%, 0.063W, 0603, REEL; Resistance:920ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603920RBEEA-ND TNPW0603920RBEEA 05R4079
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 920R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 920 ohms 920 ohms 920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details