Vishay Intertechnology, Inc. RES 91.0K OHM 1/10W 0.1% 0603 TNPW060391K0BETA

Description
RES 91.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 91.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/10W 0.1% 0603 - TNPW060391K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/10W 0.1% 0603
TNPW060391K0BETA
RES 91.0K OHM 1/10W 0.1% 0603 TNPW060391K0BETA
RES 91.0Kohm 1/10W 0.1% 0603

RES 91.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060391K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060391K0BETA-ND
Chip Resistor - Surface Mount TNPW060391K0BETA-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 91 Kohm, 0.1%, 25 Ppm Vishay - 62H0544 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 91 Kohm, 0.1%, 25 Ppm Vishay
62H0544
Tnpw, 0603, 91 Kohm, 0.1%, 25 Ppm Vishay 62H0544
TNPW, 0603, 91 kOhm, 0.1%, 25 ppm

TNPW, 0603, 91 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060391K0BETA TNPW060391K0BETA-ND 62H0544
Product Name RES 91.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 91 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers