Vishay Precision Group RES 91.0K OHM 1/10W 0.1% 0603 TNPW060391K0BEEA

Description
RES 91.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 91.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/10W 0.1% 0603 - TNPW060391K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/10W 0.1% 0603
TNPW060391K0BEEA
RES 91.0K OHM 1/10W 0.1% 0603 TNPW060391K0BEEA
RES 91.0Kohm 1/10W 0.1% 0603

RES 91.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060391K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060391K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060391K0BEEADKR-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060391K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060391K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060391K0BEEATR-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060391K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060391K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060391K0BEEACT-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 91K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 91K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4075
Res, Thin Film, 91K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4075
RES, THIN FILM, 91K, 0.1%, 0.063W, 0603, REEL; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 91K, 0.1%, 0.063W, 0603, REEL; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060391K0BEEA 541-TNPW060391K0BEEADKR-ND 05R4075
Product Name RES 91.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 91K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers