Vishay Precision Group RES 910 OHM 1/10W 0.1% 0603 TNPW0603910RBEEA

Description
RES 910ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 910ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/10W 0.1% 0603 - TNPW0603910RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 0.1% 0603
TNPW0603910RBEEA
RES 910 OHM 1/10W 0.1% 0603 TNPW0603910RBEEA
RES 910ohm 1/10W 0.1% 0603

RES 910ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603910RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603910RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603910RBEEADKR-ND
RES 910 OHM 0.1% 0.21W 0603

RES 910 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603910RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603910RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603910RBEEATR-ND
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603910RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603910RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603910RBEEACT-ND
RES 910 OHM 0.1% 0.21W 0603

RES 910 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res, Thin Film, 910R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 910R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4076
Res, Thin Film, 910R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4076
RES, THIN FILM, 910R, 0.1%, 0.063W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 910R, 0.1%, 0.063W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603910RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603910RBEEA
Chip Resistor - Surface Mount TNPW0603910RBEEA
RES 910 OHM 0.1% 1/8W 0603

RES 910 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603910RBEEA 541-TNPW0603910RBEEADKR-ND 05R4076 TNPW0603910RBEEA
Product Name RES 910 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 910R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details