Vishay Intertechnology, Inc. RES 90.9 OHM 1/10W 0.1% 0603 TNPW060390R9BETA

Description
RES 90.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 90.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/10W 0.1% 0603 - TNPW060390R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/10W 0.1% 0603
TNPW060390R9BETA
RES 90.9 OHM 1/10W 0.1% 0603 TNPW060390R9BETA
RES 90.9ohm 1/10W 0.1% 0603

RES 90.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060390R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060390R9BETA-ND
Chip Resistor - Surface Mount TNPW060390R9BETA-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060390R9BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060390R9BETA
Chip Resistor - Surface Mount TNPW060390R9BETA
RES 90.9 OHM 0.1% 1/10W 0603

RES 90.9 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060390R9BETA TNPW060390R9BETA-ND TNPW060390R9BETA
Product Name RES 90.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details