Vishay Precision Group RES 90.9K OHM 1/10W 0.1% 0603 TNPW060390K9BEEA

Description
RES 90.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 90.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/10W 0.1% 0603 - TNPW060390K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/10W 0.1% 0603
TNPW060390K9BEEA
RES 90.9K OHM 1/10W 0.1% 0603 TNPW060390K9BEEA
RES 90.9Kohm 1/10W 0.1% 0603

RES 90.9Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3197-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3197-1-ND
Chip Resistor - Surface Mount 541-3197-1-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3197-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3197-2-ND
Chip Resistor - Surface Mount 541-3197-2-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3197-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3197-6-ND
Chip Resistor - Surface Mount 541-3197-6-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060390K9BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060390K9BEEA
Resistors - Chip Resistor - Surface Mount TNPW060390K9BEEA
RES 90.9K OHM 0.1% 0.21W 0603

RES 90.9K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 90K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 90K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4071
Res, Thin Film, 90K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4071
RES, THIN FILM, 90K9, 0.1%, 0.063W, 0603, REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 90K9, 0.1%, 0.063W, 0603, REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1110
Res, 90K9, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1110
RES, 90K9, 0.1%, 0.125W, THIN FILM, SMD; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.125W, THIN FILM, SMD; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060390K9BEEA 541-3197-1-ND TNPW060390K9BEEA 05R4071
Product Name RES 90.9K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 90K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 90900 ohms 90900 ohms 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176764-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details