Res Thin Film 0603 909 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
909 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW0603909RDEEA | TNPW0603909RDEEA-ND |
| Product Name | Res Thin Film 0603 909 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 10 watts | 0.2100 watts |