Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603909RBETA

Description
RES 909 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 909 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603909RBETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603909RBETACT-ND
Chip Resistor - Surface Mount 541-TNPW0603909RBETACT-ND
RES 909 OHM 0.1% 1/10W 0603

RES 909 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603909RBETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603909RBETATR-ND
Chip Resistor - Surface Mount 541-TNPW0603909RBETATR-ND
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603909RBETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603909RBETADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603909RBETADKR-ND
RES 909 OHM 0.1% 1/10W 0603

RES 909 OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 909 OHM 1/10W 0.1% 0603 - TNPW0603909RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/10W 0.1% 0603
TNPW0603909RBETA
RES 909 OHM 1/10W 0.1% 0603 TNPW0603909RBETA
RES 909ohm 1/10W 0.1% 0603

RES 909ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW0603909RBETACT-ND TNPW0603909RBETA
Product Name Chip Resistor - Surface Mount RES 909 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers