Vishay Precision Group RES 909 OHM 1/10W 0.1% 0603 TNPW0603909RBEEA

Description
RES 909ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 909ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/10W 0.1% 0603 - TNPW0603909RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/10W 0.1% 0603
TNPW0603909RBEEA
RES 909 OHM 1/10W 0.1% 0603 TNPW0603909RBEEA
RES 909ohm 1/10W 0.1% 0603

RES 909ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3721-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3721-2-ND
Chip Resistor - Surface Mount 541-3721-2-ND
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3721-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3721-6-ND
Chip Resistor - Surface Mount 541-3721-6-ND
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3721-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3721-1-ND
Chip Resistor - Surface Mount 541-3721-1-ND
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603909RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603909RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603909RBEEA
RES 909 OHM 0.1% 0.21W 0603

RES 909 OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 909R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 909R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4073
Res, Thin Film, 909R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4073
RES, THIN FILM, 909R, 0.1%, 0.063W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 909R, 0.1%, 0.063W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603909RBEEA 541-3721-2-ND TNPW0603909RBEEA 05R4073
Product Name RES 909 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 909R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers