The TNPW06038K98BEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications, including automotive, industrial, test and measurement, and medical equipment. This resistor has a resistance value of 8.98 kΩ with a tolerance of 0.1%, making it suitable for precision applications. It features a rated power dissipation of 0.210 W and can operate at a maximum voltage of 100 V. The operating temperature range is from -55 °C to 175 °C, allowing it to function effectively in extreme conditions. The temperature coefficient is ± 50 ppm/K, which contributes to its overall stability. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It also exhibits superior moisture and sulfur resistance, making it reliable in challenging environments. The dimensions of the resistor are 1.55 mm x 0.85 mm x 0.45 mm, with a mass of approximately 2 mg. This product is suitable for engineers looking for a robust and precise resistor for demanding applications.
8.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 8.98K OHM 0.1% 1/8W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW06038K98BEEA-ND | TNPW06038K98BEEA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |