Vishay Intertechnology, Inc. RES 8.87K OHM 1/10W 0.1% 0603 TNPW06038K87BEEA

Description
RES 8.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 8.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/10W 0.1% 0603 - TNPW06038K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/10W 0.1% 0603
TNPW06038K87BEEA
RES 8.87K OHM 1/10W 0.1% 0603 TNPW06038K87BEEA
RES 8.87Kohm 1/10W 0.1% 0603

RES 8.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3719-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3719-6-ND
Chip Resistor - Surface Mount 541-3719-6-ND
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3719-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3719-2-ND
Chip Resistor - Surface Mount 541-3719-2-ND
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3719-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3719-1-ND
Chip Resistor - Surface Mount 541-3719-1-ND
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06038K87BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06038K87BEEA
Resistors - Chip Resistor - Surface Mount TNPW06038K87BEEA
RES 8.87K OHM 0.1% 0.21W 0603

RES 8.87K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06038K87BEEA 541-3719-6-ND TNPW06038K87BEEA
Product Name RES 8.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 8870 ohms 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers