Vishay Intertechnology, Inc. Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06038K56BEEA

Description
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06038K56BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06038K56BEEA
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06038K56BEEA
Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-4554-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4554-1-ND
Chip Resistor - Surface Mount 541-4554-1-ND
8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4554-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4554-6-ND
Chip Resistor - Surface Mount 541-4554-6-ND
8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4554-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4554-2-ND
Chip Resistor - Surface Mount 541-4554-2-ND
8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 8K56, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K56, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3765
Res, 8K56, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3765
RES, 8K56, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 8K56, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06038K56BEEA 541-4554-1-ND 33AK3765
Product Name Res Thin Film 0603 8.56K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, 8K56, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers