Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06038K45DHTA

Description
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW06038K45DHTA is a high stability thin film chip resistor designed for surface mount applications. It features a resistance value of 8.45 kΩ with a tolerance of ±0.5%. The resistor has a temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance with temperature changes. It is rated for a maximum power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. The operating temperature range is from -55 °C to 125 °C, with a permissible film temperature of up to 155 °C. This component is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a standard 0603 size, which is compatible with various PCB designs. Its lead (Pb)-bearing terminations are compliant with specific industry requirements.

Datasheet Summary
Powered by GS/AI

The TNPW06038K45DHTA is a high stability thin film chip resistor designed for surface mount applications. It features a resistance value of 8.45 kΩ with a tolerance of ±0.5%. The resistor has a temperature coefficient of ±25 ppm/K, ensuring minimal drift in resistance with temperature changes. It is rated for a maximum power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. The operating temperature range is from -55 °C to 125 °C, with a permissible film temperature of up to 155 °C. This component is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a standard 0603 size, which is compatible with various PCB designs. Its lead (Pb)-bearing terminations are compliant with specific industry requirements.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06038K45DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06038K45DHTA-ND
Chip Resistor - Surface Mount TNPW06038K45DHTA-ND
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06038K45DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06038K45DHTA
Chip Resistor - Surface Mount TNPW06038K45DHTA
RES 8.45K OHM 0.5% 1/10W 0603

RES 8.45K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW06038K45DHTA-ND TNPW06038K45DHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers