Vishay Precision Group RES 8.45K OHM 1/10W 0.1% 0603 TNPW06038K45BEEA

Description
RES 8.45Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 8.45Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/10W 0.1% 0603 - TNPW06038K45BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W 0.1% 0603
TNPW06038K45BEEA
RES 8.45K OHM 1/10W 0.1% 0603 TNPW06038K45BEEA
RES 8.45Kohm 1/10W 0.1% 0603

RES 8.45Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2052-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2052-1-ND
Chip Resistor - Surface Mount 541-2052-1-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2052-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2052-2-ND
Chip Resistor - Surface Mount 541-2052-2-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2052-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2052-6-ND
Chip Resistor - Surface Mount 541-2052-6-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06038K45BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06038K45BEEA
Chip Resistor - Surface Mount TNPW06038K45BEEA
RES 8.45K OHM 0.1% 1/10W 0603

RES 8.45K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 8K45, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K45, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4002
Res, Thin Film, 8K45, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4002
RES, THIN FILM, 8K45, 0.1%, 0.063W, 0603, REEL; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K45, 0.1%, 0.063W, 0603, REEL; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8K45, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8K45, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5669
Res, Aec-Q200, 8K45, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5669
RES, AEC-Q200, 8K45, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 8K45, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06038K45BEEA 541-2052-1-ND TNPW06038K45BEEA 05R4002 85AH5669
Product Name RES 8.45K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 8K45, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 8K45, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 8450 ohms 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details