8.25 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 8.25K OHM 1% 1/10W 0603
TNPW, 0603, 8.25 kOhm, 1%, 25 ppm
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW06038K25FETA-ND | TNPW06038K25FETA | 65C6539 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0603, 8.25 Kohm, 1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |