Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06038K25DETA

Description
8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06038K25DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06038K25DETA-ND
Chip Resistor - Surface Mount TNPW06038K25DETA-ND
8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06038K25DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06038K25DETA
Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06038K25DETA
Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 8.25 Kohm, 0.5%, 25 Ppm Vishay - 65C6538 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 8.25 Kohm, 0.5%, 25 Ppm Vishay
65C6538
Tnpw, 0603, 8.25 Kohm, 0.5%, 25 Ppm Vishay 65C6538
TNPW, 0603, 8.25 kOhm, 0.5%, 25 ppm

TNPW, 0603, 8.25 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06038K25DETA-ND TNPW06038K25DETA 65C6538
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 8.25K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 8.25 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details