Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW06038K25BETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati... - TNPW06038K25BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
TNPW06038K25BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW06038K25BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Supplier's Site
Chip Resistor - Surface Mount - TNPW06038K25BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06038K25BETA-ND
Chip Resistor - Surface Mount TNPW06038K25BETA-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06038K25BETA TNPW06038K25BETA-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:8.25kohm; Resistance Tolerance:+/- 0.1%; Power Rati... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details