Vishay Precision Group Chip Resistor - Surface Mount TNPW06038K25BEEA

Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3718-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3718-6-ND
Chip Resistor - Surface Mount 541-3718-6-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3718-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3718-2-ND
Chip Resistor - Surface Mount 541-3718-2-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3718-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3718-1-ND
Chip Resistor - Surface Mount 541-3718-1-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW06038K25BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06038K25BEEA
SMD 125mW Resistor 52-TNPW06038K25BEEA
Thin Film Resistor, 8.25kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06038K25BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06038K25BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 8.25kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06038K25BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06038K25BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.25K OHM 1/10W 0.1% 0603 - TNPW06038K25BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W 0.1% 0603
TNPW06038K25BEEA
RES 8.25K OHM 1/10W 0.1% 0603 TNPW06038K25BEEA
RES 8.25Kohm 1/10W 0.1% 0603

RES 8.25Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 8K25, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K25, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3998
Res, Thin Film, 8K25, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3998
RES, THIN FILM, 8K25, 0.1%, 0.063W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K25, 0.1%, 0.063W, 0603, REEL; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8K25, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8K25, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5668
Res, Aec-Q200, 8K25, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5668
RES, AEC-Q200, 8K25, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 8K25, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3718-6-ND 52-TNPW06038K25BEEA TNPW06038K25BEEA 05R3998 85AH5668
Product Name Chip Resistor - Surface Mount SMD 125mW Resistor RES 8.25K OHM 1/10W 0.1% 0603 Res, Thin Film, 8K25, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 8K25, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details