Vishay Precision Group Chip Resistor - Surface Mount TNPW06038K20BEEA

Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9854-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9854-1-ND
Chip Resistor - Surface Mount 541-9854-1-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9854-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9854-2-ND
Chip Resistor - Surface Mount 541-9854-2-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9854-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9854-6-ND
Chip Resistor - Surface Mount 541-9854-6-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 8.20K OHM 1/10W 0.1% 0603 - TNPW06038K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/10W 0.1% 0603
TNPW06038K20BEEA
RES 8.20K OHM 1/10W 0.1% 0603 TNPW06038K20BEEA
RES 8.20Kohm 1/10W 0.1% 0603

RES 8.20Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3997
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3997
RES, THIN FILM, 8K2, 0.1%, 0.063W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K2, 0.1%, 0.063W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9854-1-ND TNPW06038K20BEEA 05R3997
Product Name Chip Resistor - Surface Mount RES 8.20K OHM 1/10W 0.1% 0603 Res, Thin Film, 8K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details