Vishay Precision Group Chip Resistor - Surface Mount TNPW06038K06BEEA

Description
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2051-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2051-2-ND
Chip Resistor - Surface Mount 541-2051-2-ND
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2051-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2051-6-ND
Chip Resistor - Surface Mount 541-2051-6-ND
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2051-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2051-1-ND
Chip Resistor - Surface Mount 541-2051-1-ND
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 8.06K OHM 1/10W 0.1% 0603 - TNPW06038K06BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/10W 0.1% 0603
TNPW06038K06BEEA
RES 8.06K OHM 1/10W 0.1% 0603 TNPW06038K06BEEA
RES 8.06Kohm 1/10W 0.1% 0603

RES 8.06Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 8K06, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K06, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3993
Res, Thin Film, 8K06, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3993
RES, THIN FILM, 8K06, 0.1%, 0.063W, 0603, REEL; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K06, 0.1%, 0.063W, 0603, REEL; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1105
Res, 8K06, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1105
RES, 8K06, 0.1%, 0.125W, THIN FILM, SMD; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.125W, THIN FILM, SMD; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2051-2-ND TNPW06038K06BEEA 05R3993
Product Name Chip Resistor - Surface Mount RES 8.06K OHM 1/10W 0.1% 0603 Res, Thin Film, 8K06, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details