Vishay Intertechnology, Inc. RES 88.7 OHM 1/10W 0.1% 0603 TNPW060388R7BETA

Description
RES 88.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 88.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/10W 0.1% 0603 - TNPW060388R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/10W 0.1% 0603
TNPW060388R7BETA
RES 88.7 OHM 1/10W 0.1% 0603 TNPW060388R7BETA
RES 88.7ohm 1/10W 0.1% 0603

RES 88.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060388R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060388R7BETA-ND
Chip Resistor - Surface Mount TNPW060388R7BETA-ND
88.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

88.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060388R7BETA TNPW060388R7BETA-ND
Product Name RES 88.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers