Vishay Precision Group RES 887 OHM 1/10W 0.1% 0603 TNPW0603887RBEEN

Description
RES 887ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 887ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/10W 0.1% 0603 - TNPW0603887RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/10W 0.1% 0603
TNPW0603887RBEEN
RES 887 OHM 1/10W 0.1% 0603 TNPW0603887RBEEN
RES 887ohm 1/10W 0.1% 0603

RES 887ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603887RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603887RBEEN-ND
Chip Resistor - Surface Mount TNPW0603887RBEEN-ND
887 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 887R 0.1% T-9 E52 E3 Vishay - 50X4699 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 887R 0.1% T-9 E52 E3 Vishay
50X4699
Tnpw0603 887R 0.1% T-9 E52 E3 Vishay 50X4699
TNPW0603 887R 0.1% T-9 E52 e3

TNPW0603 887R 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603887RBEEN TNPW0603887RBEEN-ND 50X4699
Product Name RES 887 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 887R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details