Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060386K6BETA

Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060386K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060386K6BETA-ND
Chip Resistor - Surface Mount TNPW060386K6BETA-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 86.6K OHM 1/10W 0.1% 0603 - TNPW060386K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/10W 0.1% 0603
TNPW060386K6BETA
RES 86.6K OHM 1/10W 0.1% 0603 TNPW060386K6BETA
RES 86.6Kohm 1/10W 0.1% 0603

RES 86.6Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 86.6 Kohm, 0.1%, 25 Ppm Vishay - 61H7936 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 86.6 Kohm, 0.1%, 25 Ppm Vishay
61H7936
Tnpw, 0603, 86.6 Kohm, 0.1%, 25 Ppm Vishay 61H7936
TNPW, 0603, 86.6 kOhm, 0.1%, 25 ppm

TNPW, 0603, 86.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060386K6BETA-ND TNPW060386K6BETA 61H7936
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/10W 0.1% 0603 Tnpw, 0603, 86.6 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details