Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060386K6BEEA

Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060386K6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060386K6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060386K6BEEADKR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060386K6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060386K6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060386K6BEEATR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060386K6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060386K6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060386K6BEEACT-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 86.6K OHM 1/10W 0.1% 0603 - TNPW060386K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/10W 0.1% 0603
TNPW060386K6BEEA
RES 86.6K OHM 1/10W 0.1% 0603 TNPW060386K6BEEA
RES 86.6Kohm 1/10W 0.1% 0603

RES 86.6Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 86K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 86K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4039
Res, Thin Film, 86K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4039
RES, THIN FILM, 86K6, 0.1%, 0.063W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 86K6, 0.1%, 0.063W, 0603, REEL; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060386K6BEEADKR-ND TNPW060386K6BEEA 05R4039
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/10W 0.1% 0603 Res, Thin Film, 86K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details