Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603845RBETA

Description
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603845RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603845RBETA-ND
Chip Resistor - Surface Mount TNPW0603845RBETA-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 845 OHM 1/10W 0.1% 0603 - TNPW0603845RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/10W 0.1% 0603
TNPW0603845RBETA
RES 845 OHM 1/10W 0.1% 0603 TNPW0603845RBETA
RES 845ohm 1/10W 0.1% 0603

RES 845ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 845 Ohm, 0.1%, 25 Ppm Vishay - 88H4402 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 845 Ohm, 0.1%, 25 Ppm Vishay
88H4402
Tnpw, 0603, 845 Ohm, 0.1%, 25 Ppm Vishay 88H4402
TNPW, 0603, 845 Ohm, 0.1%, 25 ppm

TNPW, 0603, 845 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603845RBETA-ND TNPW0603845RBETA 88H4402
Product Name Chip Resistor - Surface Mount RES 845 OHM 1/10W 0.1% 0603 Tnpw, 0603, 845 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details