Vishay Intertechnology, Inc. RES 845 OHM 1/10W 0.1% 0603 TNPW0603845RBEEA

Description
RES 845ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 845ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/10W 0.1% 0603 - TNPW0603845RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/10W 0.1% 0603
TNPW0603845RBEEA
RES 845 OHM 1/10W 0.1% 0603 TNPW0603845RBEEA
RES 845ohm 1/10W 0.1% 0603

RES 845ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603845RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603845RBEEA-ND
Chip Resistor - Surface Mount TNPW0603845RBEEA-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603845RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603845RBEEA
Chip Resistor - Surface Mount TNPW0603845RBEEA
RES 845 OHM 0.1% 1/8W 0603

RES 845 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603845RBEEA TNPW0603845RBEEA-ND TNPW0603845RBEEA
Product Name RES 845 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details