Vishay Intertechnology, Inc. Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060382R5DHTA

Description
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060382R5DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060382R5DHTA
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060382R5DHTA
Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060382R5DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060382R5DHTA-ND
Chip Resistor - Surface Mount TNPW060382R5DHTA-ND
82.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

82.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060382R5DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060382R5DHTA
Chip Resistor - Surface Mount TNPW060382R5DHTA
RES 82.5 OHM 0.5% 1/10W 0603

RES 82.5 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 82.5 Ohm, 0.5%, 50 Ppm Vishay - 65C6554 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 82.5 Ohm, 0.5%, 50 Ppm Vishay
65C6554
Tnpw, 0603, 82.5 Ohm, 0.5%, 50 Ppm Vishay 65C6554
TNPW, 0603, 82.5 Ohm, 0.5%, 50 ppm

TNPW, 0603, 82.5 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060382R5DHTA TNPW060382R5DHTA-ND TNPW060382R5DHTA 65C6554
Product Name Res Thin Film 0603 82.5 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 82.5 Ohm, 0.5%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers