82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Res Thin Film 0603 82.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW-0603 82.5K 0.1% T-9 R52
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060382K5BECN-ND | TNPW060382K5BECN | 57K2300 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 82.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R | Tnpw-0603 82.5K 0.1% T-9 R52 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |