Vishay Precision Group RES 82.0K OHM 1/10W 0.1% 0603 TNPW060382K0BEEA

Description
RES 82.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 82.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/10W 0.1% 0603 - TNPW060382K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/10W 0.1% 0603
TNPW060382K0BEEA
RES 82.0K OHM 1/10W 0.1% 0603 TNPW060382K0BEEA
RES 82.0Kohm 1/10W 0.1% 0603

RES 82.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3196-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3196-6-ND
Chip Resistor - Surface Mount 541-3196-6-ND
82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3196-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3196-1-ND
Chip Resistor - Surface Mount 541-3196-1-ND
82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3196-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3196-2-ND
Chip Resistor - Surface Mount 541-3196-2-ND
82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 82Kohm, 100Mw, 0.1%; No. Of Pins Vishay - 05R4021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 82Kohm, 100Mw, 0.1%; No. Of Pins Vishay
05R4021
Resistor, Thin Film, 82Kohm, 100Mw, 0.1%; No. Of Pins Vishay 05R4021
RESISTOR, THIN FILM, 82KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:82kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 82KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:82kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060382K0BEEA 541-3196-6-ND 05R4021
Product Name RES 82.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 82Kohm, 100Mw, 0.1%; No. Of Pins Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details