Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603820RDETA

Description
820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603820RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603820RDETA-ND
Chip Resistor - Surface Mount TNPW0603820RDETA-ND
820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603820RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603820RDETA
Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603820RDETA
Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 820 Ohm, 0.5%, 25 Ppm Vishay - 65C6555 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 820 Ohm, 0.5%, 25 Ppm Vishay
65C6555
Tnpw, 0603, 820 Ohm, 0.5%, 25 Ppm Vishay 65C6555
TNPW, 0603, 820 Ohm, 0.5%, 25 ppm

TNPW, 0603, 820 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603820RDETA-ND TNPW0603820RDETA 65C6555
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 820 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 820 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details