Vishay Intertechnology, Inc. Thin Film Resistors - SMD 820ohms .5% 25ppm TNPW0603820RDECN

Description
Thin Film Resistors - SMD 820ohms .5% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 820ohms .5% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 820ohms .5% 25ppm - TNPW0603820RDECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 820ohms .5% 25ppm
TNPW0603820RDECN
Thin Film Resistors - SMD 820ohms .5% 25ppm TNPW0603820RDECN
Thin Film Resistors - SMD 820ohms .5% 25ppm

Thin Film Resistors - SMD 820ohms .5% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW0603820RDECN
Product Name Thin Film Resistors - SMD 820ohms .5% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers