80.6 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Thin Film Resistors - SMD 80.6ohms .5% 50ppm
RES 80.6 OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060380R6DHTA-ND | TNPW060380R6DHTA | TNPW060380R6DHTA |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 80.6ohms .5% 50ppm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 80.6 ohms | 80.6 ohms | 80.6 ohms |