Vishay Intertechnology, Inc. SMD 80.6 Ohm 10W Resistor TNPW060380R6BEEA

Description
Res Thin Film 0603 80.6 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060380R6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060380R6BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 80.6 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060380R6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060380R6BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80.6 Ohm 10W Resistor - 52-TNPW060380R6BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80.6 Ohm 10W Resistor
52-TNPW060380R6BEEA
SMD 80.6 Ohm 10W Resistor 52-TNPW060380R6BEEA
Res Thin Film 0603 80.6 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060380R6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060380R6BEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 80.6 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060380R6BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060380R6BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 80.6 OHM 1/10W 0.1% 0603 - TNPW060380R6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/10W 0.1% 0603
TNPW060380R6BEEA
RES 80.6 OHM 1/10W 0.1% 0603 TNPW060380R6BEEA
RES 80.6ohm 1/10W 0.1% 0603

RES 80.6ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060380R6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060380R6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060380R6BEEATR-ND
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060380R6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060380R6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060380R6BEEACT-ND
RES 80.6 OHM 0.1% 0.21W 0603

RES 80.6 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060380R6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060380R6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060380R6BEEADKR-ND
RES 80.6 OHM 0.1% 0.21W 0603

RES 80.6 OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW060380R6BEEA TNPW060380R6BEEA 541-TNPW060380R6BEEATR-ND
Product Name SMD 80.6 Ohm 10W Resistor RES 80.6 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details