Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603806RDETA

Description
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603806RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603806RDETA-ND
Chip Resistor - Surface Mount TNPW0603806RDETA-ND
806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

806 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603806RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603806RDETA
Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603806RDETA
Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 806 Ohm, 0.5%, 25 Ppm Vishay - 65C6551 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 806 Ohm, 0.5%, 25 Ppm Vishay
65C6551
Tnpw, 0603, 806 Ohm, 0.5%, 25 Ppm Vishay 65C6551
TNPW, 0603, 806 Ohm, 0.5%, 25 ppm

TNPW, 0603, 806 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603806RDETA-ND TNPW0603806RDETA 65C6551
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 806 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 806 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers