Vishay Intertechnology, Inc. RES 806 OHM 1/10W 0.1% 0603 TNPW0603806RBEEA

Description
RES 806ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 806ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/10W 0.1% 0603 - TNPW0603806RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/10W 0.1% 0603
TNPW0603806RBEEA
RES 806 OHM 1/10W 0.1% 0603 TNPW0603806RBEEA
RES 806ohm 1/10W 0.1% 0603

RES 806ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603806RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603806RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603806RBEEATR-ND
806 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

806 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603806RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603806RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603806RBEEACT-ND
806 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

806 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 806R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 806R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4015
Res, Thin Film, 806R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4015
RES, THIN FILM, 806R, 0.1%, 0.063W, 0603, REEL; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 806R, 0.1%, 0.063W, 0603, REEL; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603806RBEEA 541-TNPW0603806RBEEATR-ND 05R4015
Product Name RES 806 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 806R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details