Vishay Intertechnology, Inc. RES 7.87K OHM 1/10W 0.1% 0603 TNPW06037K87BEEN

Description
RES 7.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 7.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/10W 0.1% 0603 - TNPW06037K87BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/10W 0.1% 0603
TNPW06037K87BEEN
RES 7.87K OHM 1/10W 0.1% 0603 TNPW06037K87BEEN
RES 7.87Kohm 1/10W 0.1% 0603

RES 7.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06037K87BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06037K87BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06037K87BEENCT-ND
RES 7.87K OHM 0.1% 0.21W 0603

RES 7.87K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06037K87BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06037K87BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06037K87BEENDKR-ND
RES 7.87K OHM 0.1% 0.21W 0603

RES 7.87K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06037K87BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06037K87BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06037K87BEENTR-ND
7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06037K87BEEN 541-TNPW06037K87BEENCT-ND
Product Name RES 7.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details