Vishay Intertechnology, Inc. RES 7.87K OHM 1/10W 0.1% 0603 TNPW06037K87BEEA

Description
RES 7.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 7.87Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/10W 0.1% 0603 - TNPW06037K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/10W 0.1% 0603
TNPW06037K87BEEA
RES 7.87K OHM 1/10W 0.1% 0603 TNPW06037K87BEEA
RES 7.87Kohm 1/10W 0.1% 0603

RES 7.87Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3711-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3711-2-ND
Chip Resistor - Surface Mount 541-3711-2-ND
7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3711-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3711-1-ND
Chip Resistor - Surface Mount 541-3711-1-ND
7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3711-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3711-6-ND
Chip Resistor - Surface Mount 541-3711-6-ND
7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 7K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3950
Res, Thin Film, 7K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3950
RES, THIN FILM, 7K87, 0.1%, 0.063W, 0603, REEL; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 7K87, 0.1%, 0.063W, 0603, REEL; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06037K87BEEA 541-3711-2-ND 05R3950
Product Name RES 7.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 7K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details