Vishay Intertechnology, Inc. RES 7.68K OHM 1/10W 0.1% 0603 TNPW06037K68BETA

Description
RES 7.68Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 7.68Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/10W 0.1% 0603 - TNPW06037K68BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/10W 0.1% 0603
TNPW06037K68BETA
RES 7.68K OHM 1/10W 0.1% 0603 TNPW06037K68BETA
RES 7.68Kohm 1/10W 0.1% 0603

RES 7.68Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06037K68BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06037K68BETA-ND
Chip Resistor - Surface Mount TNPW06037K68BETA-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06037K68BETA TNPW06037K68BETA-ND
Product Name RES 7.68K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details