Vishay Precision Group Chip Resistor - Surface Mount TNPW06037K68BEEA

Description
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3710-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3710-6-ND
Chip Resistor - Surface Mount 541-3710-6-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3710-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3710-2-ND
Chip Resistor - Surface Mount 541-3710-2-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3710-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3710-1-ND
Chip Resistor - Surface Mount 541-3710-1-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 7.68K OHM 1/10W 0.1% 0603 - TNPW06037K68BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/10W 0.1% 0603
TNPW06037K68BEEA
RES 7.68K OHM 1/10W 0.1% 0603 TNPW06037K68BEEA
RES 7.68Kohm 1/10W 0.1% 0603

RES 7.68Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 7K68, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K68, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3946
Res, Thin Film, 7K68, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3946
RES, THIN FILM, 7K68, 0.1%, 0.063W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 7K68, 0.1%, 0.063W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3710-6-ND TNPW06037K68BEEA 05R3946
Product Name Chip Resistor - Surface Mount RES 7.68K OHM 1/10W 0.1% 0603 Res, Thin Film, 7K68, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details