Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW06037K50BEEA

Description
Win Source Part Number: 959450-TNPW06037K50B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): MCWF06R7501BTL; ERA3AEB7151V; RT0603BRD077K15L; MCT06030C7501FP500; RT0603FRE077K5L; MCT06030C8201FP500; MCT06030C6801FP500TN PW06037K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP7.50KAATR,TNPW060 3 7K5 0.1% T9 ET1 E3,TNPW06037K50BEEA- ND,TNP7.50KAADKR,TNP 7.50KAACT Base Product Number: TNPW0603
Request a Quote Datasheet
Description
Win Source Part Number: 959450-TNPW06037K50B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): MCWF06R7501BTL; ERA3AEB7151V; RT0603BRD077K15L; MCT06030C7501FP500; RT0603FRE077K5L; MCT06030C8201FP500; MCT06030C6801FP500TN PW06037K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP7.50KAATR,TNPW060 3 7K5 0.1% T9 ET1 E3,TNPW06037K50BEEA- ND,TNP7.50KAADKR,TNP 7.50KAACT Base Product Number: TNPW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959450-TNPW06037K50BEEA
Resistors - Chip Resistor - Surface Mount 959450-TNPW06037K50BEEA
Win Source Part Number: 959450-TNPW06037K50B EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): MCWF06R7501BTL; ERA3AEB7151V; RT0603BRD077K15L; MCT06030C7501FP500; RT0603FRE077K5L; MCT06030C8201FP500; MCT06030C6801FP500TN PW06037K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP7.50KAATR,TNPW060 3 7K5 0.1% T9 ET1 E3,TNPW06037K50BEEA- ND,TNP7.50KAADKR,TNP 7.50KAACT Base Product Number: TNPW0603

Win Source Part Number: 959450-TNPW06037K50BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): MCWF06R7501BTL; ERA3AEB7151V; RT0603BRD077K15L; MCT06030C7501FP500; RT0603FRE077K5L; MCT06030C8201FP500; MCT06030C6801FP500TNPW06037K50BEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP7.50KAATR,TNPW0603 7K5 0.1% T9 ET1 E3,TNPW06037K50BEEA-ND,TNP7.50KAADKR,TNP7.50KAACT
Base Product Number: TNPW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KAADKR-ND
Chip Resistor - Surface Mount TNP7.50KAADKR-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KAATR-ND
Chip Resistor - Surface Mount TNP7.50KAATR-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KAACT-ND
Chip Resistor - Surface Mount TNP7.50KAACT-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 75V 125mW Resistor - 52-TNPW06037K50BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 125mW Resistor
52-TNPW06037K50BEEA
SMD 75V 125mW Resistor 52-TNPW06037K50BEEA
0603 Thin Film Resistor, 7.5kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06037K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06037K50BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 7.5kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06037K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06037K50BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... - TNPW06037K50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...
TNPW06037K50BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... TNPW06037K50BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Supplier's Site
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603; Resistance Vishay - 84M8461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603; Resistance Vishay
84M8461
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603; Resistance Vishay 84M8461
RES, THIN FILM, 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, THIN FILM, 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 84M8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
84M8462
Res, Thin Film, 7K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 84M8462
RES, THIN FILM, 7K5, 0.1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 7K5, 0.1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 959450-TNPW06037K50BEEA TNP7.50KAADKR-ND 52-TNPW06037K50BEEA TNPW06037K50BEEA 84M8461 84M8462
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 75V 125mW Resistor Thin Film Chip ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... Res, Thin Film, 7K5, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 7K5, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.2100 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details