Vishay Precision Group Chip Resistor - Surface Mount TNPW06037K32BEEA

Description
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2048-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2048-1-ND
Chip Resistor - Surface Mount 541-2048-1-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2048-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2048-6-ND
Chip Resistor - Surface Mount 541-2048-6-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2048-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2048-2-ND
Chip Resistor - Surface Mount 541-2048-2-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 7.32K OHM 1/10W 0.1% 0603 - TNPW06037K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/10W 0.1% 0603
TNPW06037K32BEEA
RES 7.32K OHM 1/10W 0.1% 0603 TNPW06037K32BEEA
RES 7.32Kohm 1/10W 0.1% 0603

RES 7.32Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06037K32BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06037K32BEEA
Resistors - Chip Resistor - Surface Mount TNPW06037K32BEEA
RES 7.32K OHM 0.1% 0.21W 0603

RES 7.32K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 7K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 7K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3939
Res, Thin Film, 7K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3939
RES, THIN FILM, 7K32, 0.1%, 0.063W, 0603, REEL; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 7K32, 0.1%, 0.063W, 0603, REEL; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2048-1-ND TNPW06037K32BEEA TNPW06037K32BEEA 05R3939
Product Name Chip Resistor - Surface Mount RES 7.32K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 7K32, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details